Manufacturer: ON Semiconductor
Win Source Part Number: 806368-1SMC6.5AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Current - Peak Pulse (10/1000μs): 133.9A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 11.2V
Part Number Series: 1SMC
1500W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403-03, SMC, 2 PIN Product overview: 1SMC6.5AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC6.5AT3 can be used for catalog matching and distributor lookup.
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount SMC
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMC, GDK MARKING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 6.5VWM 11.2VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 806368-1SMC6.5AT3 | 144-1SMC6.5AT3 | 1SMC6.5AT3-ND | 32320291 | 1SMC6.5AT3 |
| Product Name | TVS - TVS - Diodes - 1SMC6.5AT3 | 1500W TVS Protection Diode | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | Single | |||
| Package | Tape and Reel | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |