Zener Diode 11V 50W ±5% Through Hole TO-204AD (TO-3)
DIODE ZENER 11V 50W TO204AD
HIGH POWER 50W ZENER DIODE, TO-204AD, 3.9V TO 200V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 1N2809B-ND | 1N2809B | 174005215 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | TO-3; TO-204AD (TO-3) |