ZENER DIODE, 10W, 12V, DO-4; Zener Voltage Nom:12V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 10W, 12V, DO-4; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Zener Diodes | General Purpose Diodes |
| Product Number | 10P4406 | 19223271 |
| Product Name | Zener Diode, 10W, 12V, Do-4; Zener Voltage Nom Solid State | Diode |
| Package | DO-4; DO-4 |