Vishay Precision Group TVS Diodes 1.5KE43A-E3/54

Description
Vishay 1.5KE43A-E3/54 TVS Diode
Request a Quote Datasheet
Description
Vishay 1.5KE43A-E3/54 TVS Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6997941 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997941
TVS Diodes 6997941
Vishay 1.5KE43A-E3/54 TVS Diode

Vishay 1.5KE43A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 6997941P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997941P
TVS Diodes 6997941P
Vishay 1.5KE43A-E3/54 TVS Diode

Vishay 1.5KE43A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1652609 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652609
TVS Diodes 1652609
Vishay 1.5KE43A-E3/54 TVS Diode

Vishay 1.5KE43A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1.5KE43A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE43A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
40.9V TVS Protection Diode - 144-1.5KE43A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.9V TVS Protection Diode
144-1.5KE43A-E3/54
40.9V TVS Protection Diode 144-1.5KE43A-E3/54
1.5kW TVS Diode, Unidirectional, 40.9V Breakdown, DO-201 Product overview: 1.5KE43A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 40.9V Breakdown, DO-201 Product overview: 1.5KE43A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 16317736 - Radwell International
Willingboro, NJ, United States
TVS DIODE, 1.5KW, 43V, 1.5KE; PRODUCT RANGE:TRANSZORB 1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:36.8V; CLAMPING VOLTAGE VC MAX:59.3V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE:45.2VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TVS DIODE, 1.5KW, 43V, 1.5KE; PRODUCT RANGE:TRANSZORB 1.5KE SERIES; TVS POLARITY:UNIDIRECTIONAL; REVERSE STAND-OFF VOLTAGE VRWM:36.8V; CLAMPING VOLTAGE VC MAX:59.3V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE:45.2VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay - 78K1373 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay
78K1373
Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay 78K1373
TVS DIODE, 1.5KW, 43V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 43V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 43V, 1.5Ke; Product Range Vishay - 08R3838 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 43V, 1.5Ke; Product Range Vishay
08R3838
Tvs Diode, 1.5Kw, 43V, 1.5Ke; Product Range Vishay 08R3838
TVS DIODE, 1.5KW, 43V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:40.9V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 43V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:40.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 36.8V, Unidir, Do-201 Rohs Compliant Vishay - 64AH9299 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 36.8V, Unidir, Do-201 Rohs Compliant Vishay
64AH9299
Tvs Diode, 1.5Kw, 36.8V, Unidir, Do-201 Rohs Compliant Vishay 64AH9299
TVS DIODE, 1.5KW, 36.8V, UNIDIR, DO-201 ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 36.8V, UNIDIR, DO-201 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE43A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE43A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE43A-E3/54
TVS DIODE 36.8VWM 59.3VC 1.5KE

TVS DIODE 36.8VWM 59.3VC 1.5KE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6997941 6997941P 1.5KE43A-E3/54GITR-ND 144-1.5KE43A-E3/54 16317736 78K1373 08R3838 64AH9299 1.5KE43A-E3/54
Product Name TVS Diodes TVS Diodes TVS Diodes 40.9V TVS Protection Diode Diode Tvs Diode, 1.5Kw, 43V, 1.5Ke, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 43V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 36.8V, Unidir, Do-201 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package 1.5ke 1.5KE DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201; DO-201 DO-201; DO-201 1.5KE
Pin Count 2 2 2 2
Direction Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data