Zener Diode, 68V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41
Zener Diode 68V 5W ±5% Through Hole Axial
DISCONTINUED BY MANUFACTURER, DIODE, 68V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 68V 5W AXIAL
| Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 1N5373B | 1N5373BOS-ND | 55548511 | 1N5373B |
| Product Name | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-15, DO-204AC; DO-15 | Axial | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |