64.8V Clamp 24A Ipp Tvs Diode Through Hole DO-201
64.8V Clamp 24A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 24AMP, 40.2VWM, 64.8VC, DO-201, 175 TEMP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1801-1.5KE47CACT-ND | 161615045 |
| Product Name | TVS Diodes | Diode |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 64.8 volts |