Manufacturer: ON Semiconductor
Win Source Part Number: 1122148-1N750A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Power Management
Family Part Number: 1N750
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 2μA at 1V
Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DIODE, ZENER, SINGLE, 4.7V, 19 OHMS, 500MW, 5%, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 4.7V 500MW DO35
| Win Source Electronics | DigiKey | Rochester Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 1122148-1N750A | 1N750A-ND | 1N750A | 19223433 | 1N750A |
| Product Name | Diodes - Zener - Single - 1N750A | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | ||
| VZ | 4.7 volts | 4.7 volts | |||
| ZZT | 19 ohms | 19 ohms | |||
| IR | 0.0020 mA | 2 mA |