onsemi 5.6V 5W Zener Diode 1N5339BG

Description
5.6V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5339BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5339BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 5W Zener Diode
287-1N5339BG
5.6V 5W Zener Diode 287-1N5339BG
5.6V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5339BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339BG can be used for catalog matching and distributor lookup.

5.6V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5339BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1021393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1021393
Zener Diodes 1021393
5W Zener V Reg 5.6V, 1N5339BG

5W Zener V Reg 5.6V, 1N5339BG

Supplier's Site
Zener Diodes - 463791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463791
Zener Diodes 463791
5W Zener V Reg 5.6V, 1N5339BG

5W Zener V Reg 5.6V, 1N5339BG

Supplier's Site
Diodes - Zener - Single - 1N5339BG - 761090-1N5339BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5339BG
761090-1N5339BG
Diodes - Zener - Single - 1N5339BG 761090-1N5339BG
Manufacturer: ON Semiconductor Win Source Part Number: 761090-1N5339BG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: T-18, Axial Tolerance: ±5% Power - Max: 5W Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Family Name: 1N5339B Categories: Discrete Semiconductor Products Manufacturer Package: Axial Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 1A Impedance (Maximum) (Zzt): 1 Ohm Alternative Parts (Cross-Reference): 1N5339B/TR8; 1N5339BE3/TR13; 1N5339Be3/TR8; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 761090-1N5339BG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: T-18, Axial
Tolerance: ±5%
Power - Max: 5W
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: 1N5339B
Categories: Discrete Semiconductor Products
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 1A
Impedance (Maximum) (Zzt): 1 Ohm
Alternative Parts (Cross-Reference): 1N5339B/TR8; 1N5339BE3/TR13; 1N5339Be3/TR8;
Introduction Date: July 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1N5339BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5339BGOS-ND
Single Zener Diodes 1N5339BGOS-ND
Zener Diode 5.6V 5W ±5% Through Hole Axial

Zener Diode 5.6V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5339BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5339BG
Single Zener Diodes 1N5339BG
DIODE ZENER 5.6V 5W AXIAL

DIODE ZENER 5.6V 5W AXIAL

Supplier's Site Datasheet
Diode - 18698188 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 5W, 5.6V, ZENER VOLTAGE VZ TYP:5.6V, POWER DISSIPATION PD:5W, CASE STYLE:017AA, ZENER TOLERANCE 5%, 2 PINS, OPERATING TEMPERATURE MAX:200 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 5W, 5.6V, ZENER VOLTAGE VZ TYP:5.6V, POWER DISSIPATION PD:5W, CASE STYLE:017AA, ZENER TOLERANCE 5%, 2 PINS, OPERATING TEMPERATURE MAX:200 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ZEN SUR40 REG 5W 5.6V -LEAD FREE - 70099696 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 5.6V -LEAD FREE
70099696
ZEN SUR40 REG 5W 5.6V -LEAD FREE 70099696
ZEN SUR40 REG 5W 5.6V -LEAD FREE

ZEN SUR40 REG 5W 5.6V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5339BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5339BG
Discrete Semiconductor Products - Diodes - Zener 1N5339BG
DIODE ZENER 5.6V 5W AXIAL

DIODE ZENER 5.6V 5W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5339BG
Zener Diodes 1N5339BG
Zener Diodes 5.6V 5W

Zener Diodes 5.6V 5W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes General Purpose Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5339BG 1021393 761090-1N5339BG 1N5339BGOS-ND 1N5339BG 18698188 70099696 1N5339BG 1N5339BG
Product Name 5.6V 5W Zener Diode Zener Diodes Diodes - Zener - Single - 1N5339BG Single Zener Diodes Single Zener Diodes Diode ZEN SUR40 REG 5W 5.6V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Bulk Do-15 T-18, Axial Case 17 Axial 017AA-2
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 1 ohms 1 ohms 1 ohms 1 ohms
PD 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode - 295-BZT52H-C18 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
PD 0.3750 milliwatts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details