Microsemi Corp. Diodes, Rectifiers - Single - 1N5712 1N5712

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002320-1N5712 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 75mA Voltage - Forward (Vf) (Max) @ If: 1V @ 35mA Current - Reverse Leakage @ Vr: 150nA @ 16V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 (DO-204AH) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002320-1N5712 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 75mA Voltage - Forward (Vf) (Max) @ If: 1V @ 35mA Current - Reverse Leakage @ Vr: 150nA @ 16V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 (DO-204AH) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5712 - 1002320-1N5712 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5712
1002320-1N5712
Diodes, Rectifiers - Single - 1N5712 1002320-1N5712
Manufacturer: Microsemi Corporation Win Source Part Number: 1002320-1N5712 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 75mA Voltage - Forward (Vf) (Max) @ If: 1V @ 35mA Current - Reverse Leakage @ Vr: 150nA @ 16V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 (DO-204AH) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002320-1N5712
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 75mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 35mA
Current - Reverse Leakage @ Vr: 150nA @ 16V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35 (DO-204AH)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5712
Schottky Diodes & Rectifiers 1N5712
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet
Diode - 59413049 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY, 20V, 75MA, DO-35. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, 20V, 75MA, DO-35. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Schottky Diodes Schottky Diodes General Purpose Diodes
Product Number 1002320-1N5712 1N5712 59413049
Product Name Diodes, Rectifiers - Single - 1N5712 Schottky Diodes & Rectifiers Diode
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data