onsemi 4.7V 3W Zener Diode 1SMB5917BT3G

Description
4.7V Zener Diode, 3W, SMB, 5% Tol, ESD Protection Product overview: 1SMB5917BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5917BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7V Zener Diode, 3W, SMB, 5% Tol, ESD Protection Product overview: 1SMB5917BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5917BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 3W Zener Diode - 287-1SMB5917BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 3W Zener Diode
287-1SMB5917BT3G
4.7V 3W Zener Diode 287-1SMB5917BT3G
4.7V Zener Diode, 3W, SMB, 5% Tol, ESD Protection Product overview: 1SMB5917BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5917BT3G can be used for catalog matching and distributor lookup.

4.7V Zener Diode, 3W, SMB, 5% Tol, ESD Protection Product overview: 1SMB5917BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5917BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7925417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925417P
Zener Diodes 7925417P
Zener Diode 3W 4.7V 5% ESD 16KV SMB

Zener Diode 3W 4.7V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1631969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631969
Zener Diodes 1631969
Zener Diode 3W 4.7V 5% ESD 16KV SMB

Zener Diode 3W 4.7V 5% ESD 16KV SMB

Supplier's Site
Diodes - Zener - Single - 1SMB5917BT3G - 005418-1SMB5917BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5917BT3G
005418-1SMB5917BT3G
Diodes - Zener - Single - 1SMB5917BT3G 005418-1SMB5917BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005418-1SMB5917BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 5 Ohm Family Name: 1SMB5917B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5917B; SZ1SMB5917BT3; 1SMB5917BT3; SZ1SMB5917BT3G; Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005418-1SMB5917BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 5 Ohm
Family Name: 1SMB5917B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5917B; SZ1SMB5917BT3; 1SMB5917BT3; SZ1SMB5917BT3G;
Introduction Date: August 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMB5917BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5917BT3GOSTR-ND
Single Zener Diodes 1SMB5917BT3GOSTR-ND
Zener Diode 4.7V 3W ±5% Surface Mount SMB

Zener Diode 4.7V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5917BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5917BT3GOSDKR-ND
Single Zener Diodes 1SMB5917BT3GOSDKR-ND
Zener Diode 4.7V 3W ±5% Surface Mount SMB

Zener Diode 4.7V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5917BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5917BT3GOSCT-ND
Single Zener Diodes 1SMB5917BT3GOSCT-ND
Zener Diode 4.7V 3W ±5% Surface Mount SMB

Zener Diode 4.7V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Zener Diode, 3W, 4.7V, Smb; Zener Voltage Nom Onsemi - 71J9215 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 4.7V, Smb; Zener Voltage Nom Onsemi
71J9215
Zener Diode, 3W, 4.7V, Smb; Zener Voltage Nom Onsemi 71J9215
ZENER DIODE, 3W, 4.7V, SMB; Zener Voltage Nom:4.7V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 4.7V, SMB; Zener Voltage Nom:4.7V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 4.7V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6284 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6284
Diode, Zener, 4.7V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6284
DIODE, ZENER, 4.7V, 3W, DO-214AA; Zener Voltage Nom:4.7V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 3W, DO-214AA; Zener Voltage Nom:4.7V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5917BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5917BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5917BT3G
DIODE ZENER 4.7V 3W SMB

DIODE ZENER 4.7V 3W SMB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5917BT3G
Zener Diodes 1SMB5917BT3G
Zener Diodes 4.7V 3W

Zener Diodes 4.7V 3W

Buy Now Datasheet
DIODE ZENER 4.7V 3W SMB - 598-1SMB5917BT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.7V 3W SMB
598-1SMB5917BT3G
DIODE ZENER 4.7V 3W SMB 598-1SMB5917BT3G
DIODE ZENER 4.7V 3W SMB

DIODE ZENER 4.7V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5917BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5917BT3G
Single Zener Diodes 1SMB5917BT3G
DIODE ZENER 4.7V 3W SMB

DIODE ZENER 4.7V 3W SMB

Supplier's Site Datasheet
Diode - 18716375 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 4.7V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA, 917B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 4.7V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA, 917B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Radwell International
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes General Purpose Diodes
Product Number 287-1SMB5917BT3G 7925417P 1631969 005418-1SMB5917BT3G 1SMB5917BT3GOSTR-ND 71J9215 1SMB5917BT3G 1SMB5917BT3G 598-1SMB5917BT3G 1SMB5917BT3G 18716375
Product Name 4.7V 3W Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5917BT3G Single Zener Diodes Zener Diode, 3W, 4.7V, Smb; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 4.7V 3W SMB Single Zener Diodes Diode
Package Tape and Reel DO-214AA Smb SMB; SMB DO-214AA (SMB); SMB SMB; SMB SMB DO-214AA, SMB; SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 5 ohms 5 ohms 5 ohms 5 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 550 milliwatts
Unlock Full Specs
to access all available technical data