Vishay Intertechnology, Inc. Schottky 30V 110A Diode and Rectifier 220CNQ030PBF

Description
DIODE SCHOTTKY 30V 110A TO244 Product overview: 220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-220CNQ030PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 110A TO244 Product overview: 220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-220CNQ030PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 110A Diode and Rectifier - 286-220CNQ030PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 110A Diode and Rectifier
286-220CNQ030PBF
Schottky 30V 110A Diode and Rectifier 286-220CNQ030PBF
DIODE SCHOTTKY 30V 110A TO244 Product overview: 220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-220CNQ030PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 110A TO244 Product overview: 220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-220CNQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 220CNQ030PBF - 197400-220CNQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 220CNQ030PBF
197400-220CNQ030PBF
Diodes, Rectifiers - Arrays - 220CNQ030PBF 197400-220CNQ030PBF
Manufacturer: Vishay Win Source Part Number: 197400-220CNQ030PBF Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 110A Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 110A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-244 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197400-220CNQ030PBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 110A
Current - Reverse Leakage @ Vr: 10mA @ 30V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 110A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-244
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifier - 16301629 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16301629
Bridge Rectifier 16301629
MIN QTY 10 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 10 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-220CNQ030PBF 197400-220CNQ030PBF 16301629
Product Name Schottky 30V 110A Diode and Rectifier Diodes, Rectifiers - Arrays - 220CNQ030PBF Bridge Rectifier
Package Bulk TO-244
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data