Zener Diode 5.1V 500mW ±5% Through Hole DO-35
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.1V 500MW DO35
ZENER DIODE, 5.1VDC, 5%, 0.5W, 70MA, 17 OHM, SINGLE DO-35-2, AXIAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 1N751A-ND | 598-1N751A | 1N751A | 19223437 |
| Product Name | Single Zener Diodes | DIODE ZENER 5.1V 500MW DO35 | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | ||
| Pin Count | 2 | |||
| RoHS Compliant | RoHS |