Manufacturer: ON Semiconductor
Win Source Part Number: 094114-1N5339BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 1 Ohm
Family Name: 1N5339B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5339Be3/TR12; 1N5339B; 1N5339BE3/TR13 ; 1N5339Be3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
5.6V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5339BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339BRLG can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 5W ±5% Through Hole Axial
Zener Diode 5.6V 5W ±5% Through Hole Axial
DIODE ZENER 5.6V 5W AXIAL
DIODE ZENER 5.6V 5W AXIAL
ZENER SINGLE DIODE, 5.6 V, 5 W, T-18, 5 %, 2, 200 C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 094114-1N5339BRLG | 6547549 | 6547549P | 287-1N5339BRLG | 1N5339BRLGOSCT-ND | 1N5339BRLG | 1N5339BRLG | 1N5339BRLG | 18698192 |
| Product Name | Diodes - Zener - Single - 1N5339BRLG | Zener Diodes | Zener Diodes | 5.6V 5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diode |
| Life Cycle Stage | Active | Active | |||||||
| Package | Axial | Do-15 | DO-15; DO-15 | Tape and Reel | 017AA-2 | Axial | T-18, Axial | ||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | |||||
| ZZT | 1 ohms | 1 ohms | 1 ohms | 1 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts |