Vishay Precision Group Single Diodes 10TQ045S

Description
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10TQ045S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10TQ045S-ND
Single Diodes 10TQ045S-ND
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 10TQ045S - 1121095-10TQ045S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10TQ045S
1121095-10TQ045S
Diodes, Rectifiers - Single - 10TQ045S 1121095-10TQ045S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121095-10TQ045S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Family Part Number: 10TQ045 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 570mV at 10A Current - Reverse Leakage at Vr: 2mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121095-10TQ045S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10TQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 10A
Current - Reverse Leakage at Vr: 2mA at 45V

Buy Now
Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay - 07B3612 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay
07B3612
Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay 07B3612
SCHOTTKY RECTIFIER, 10A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Forward Voltage Max:570mV; Reverse Recovery Time:-; Forward Surge Current:1.05kA; No. of Pins:3Pins RoHS Compliant: No

SCHOTTKY RECTIFIER, 10A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Forward Voltage Max:570mV; Reverse Recovery Time:-; Forward Surge Current:1.05kA; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site
Bridge Rectifier - 16305745 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16305745
Bridge Rectifier 16305745
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 10 AMP, 45 V, 2 MA, 670 MV, 10.67 X 9.65 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 10 AMP, 45 V, 2 MA, 670 MV, 10.67 X 9.65 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 10TQ045S-ND 1121095-10TQ045S 07B3612 16305745
Product Name Single Diodes Diodes, Rectifiers - Single - 10TQ045S Schottky Rectifier, 10A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay Bridge Rectifier
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Obsolete
VF 0.5700 volts 0.5700 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers