The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS Diode, 1.5kW, 342V VRWM, Unidirectional, 400V DC, SMC Product overview: 1.5SMC400A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC400A can be used for catalog matching and distributor lookup.
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 342V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
ESD SUPPRESSORS, TVS DIODES, 1.5KW, 400V, 5% UNI-DIRECTIONAL DIODE. FREE 2 YEAR RADWELL WARRANTY
TVS SMC 342V 1500W UNIDIR
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC400A | 144-1.5SMC400A | 1.5SMC400ATR-ND | 33AC1087 | 123132337 | 1.5SMC400A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | 342V 400V TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 342V, Unidir, Do-214Ab; Product Range Littelfuse | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 548 volts | 548 volts | 548 volts | 548 volts | ||
| VBR | 380 to 420 volts | 380 volts | 380 volts | |||
| Configuration | Single | Single | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB | DO-214AB (SMCJ) |