Manufacturer: Vishay
Win Source Part Number: 148473-11DQ10
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
The 11DQ.. axial leaded Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.1A, 100V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | General Purpose Diodes |
| Product Number | 148473-11DQ10 | 70078620 | 16305905 |
| Product Name | Diodes, Rectifiers - Single - 11DQ10 | DIODE, SCHOTTKY BARRIER; DO-204AL; 0.85V; 14 A; 0.5 A; 10000; 1 MJ; 35 PF | Diode |
| Life Cycle Stage | Obsolete(EOL) | ||
| Package | DO-41; DO-204AL (DO-41) | DO-41 | |
| VF | 0.8500 volts | 0.8500 volts |