Diode Standard 200V 1A Surface Mount PMDS
DIODE GEN PURP 200V 1A PMDS Product overview: 1SR159-200TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR159-200TE25 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 053611-1SR159-200TE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A PMDS
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V V(RRM), SILICON, SMA DO214AC, MARKING CODE: 63. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1SR159-200TE25-ND | 280-1SR159-200TE25 | 053611-1SR159-200TE25 | 1SR159-200TE25 | 201650392 |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - 1SR159-200TE25 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 0.9800 volts | 0.9800 volts |