DIODE,DO-4,1200V,16A
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
Features:
| Galco Industrial Electronics | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diode Arrays |
| Product Number | 16F120 | 16312013 | 70078653 |
| Product Name | VISH Standard Recovery | Bridge Rectifier | DIODE; 16A IF; 1200V; 1.6K/W; 350 A @ 50 HZ, 370 A @ 60 HZ IFMS; 12MA IR; -65C |
| Configuration | Single | ||
| Arrangement | Common Catode | ||
| Diode Type | General Purpose | ||
| Diode Applications | Rectifier | ||
| VF | 1.23 volts |