Vishay Precision Group TVS Diodes 1.5KE440A-E3/54

Description
602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE440A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE

602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE440A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE

602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE440A-E3/54 - 809931-1.5KE440A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE440A-E3/54
809931-1.5KE440A-E3/54
TVS - TVS - Diodes - 1.5KE440A-E3/54 809931-1.5KE440A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809931-1.5KE440A-E3/ 54 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 376V Voltage - Breakdown (Min): 418V Current - Peak Pulse (10/1000μs): 2.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 602V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809931-1.5KE440A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Current - Peak Pulse (10/1000μs): 2.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 602V

Buy Now
376V 418V 462V TVS Protection Diode - 144-1.5KE440A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
376V 418V 462V TVS Protection Diode
144-1.5KE440A-E3/54
376V 418V 462V TVS Protection Diode 144-1.5KE440A-E3/54
1.5kW TVS Diode, Unidirectional, 376V, 418V-462V Breakdown Product overview: 1.5KE440A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 376V, 418V, 462V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 376V, 418V, 462V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE440A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 376V, 418V-462V Breakdown Product overview: 1.5KE440A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 376V, 418V, 462V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 376V, 418V, 462V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE440A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 33632831 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 376V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 376V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5KE440A-E3/54
TVS Diodes / ESD Suppressors 1.5KE440A-E3/54
TVS Diodes / ESD Suppressors 1500W 440V Unidirect

TVS Diodes / ESD Suppressors 1500W 440V Unidirect

Buy Now Datasheet
Tvs Diode, 1.5Kw, 440V, 1.5Ke, Full Reel; Product Range Vishay - 78K1396 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 440V, 1.5Ke, Full Reel; Product Range Vishay
78K1396
Tvs Diode, 1.5Kw, 440V, 1.5Ke, Full Reel; Product Range Vishay 78K1396
TVS DIODE, 1.5KW, 440V, 1.5KE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:418V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 440V, 1.5KE, FULL REEL; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:418V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE440A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE440A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE440A-E3/54
TVS DIODE 376VWM 602VC 1.5KE

TVS DIODE 376VWM 602VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE440A-E3/54GICT-ND 809931-1.5KE440A-E3/54 144-1.5KE440A-E3/54 33632831 1.5KE440A-E3/54 78K1396 1.5KE440A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE440A-E3/54 376V 418V 462V TVS Protection Diode Diode TVS Diodes / ESD Suppressors Tvs Diode, 1.5Kw, 440V, 1.5Ke, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201; DO-201-2 (1.5KE) DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 602 volts 602 volts 602 volts
VBR 418 volts 418 volts 418 volts 418 volts
Unlock Full Specs
to access all available technical data