The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000525-1.5KE39CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 28.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
TVS DIODE AXIAL LEAD - 1.5KE39CA T&R
53.9V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201
53.9V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 39V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 39V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection
DIODE, TVS, ZENER, 53.9V, 1.5KW, AXIAL, DO-201, BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM: 33.3V, CLAMPING VOLTAGE VC MAX: 53.9V, 2 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1.5KE39CA | 1000525-1.5KE39CA | 565421 | 1.5KE39CALFTR-ND | 17H2653 | 06R2079 | 21618527 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 1.5KE39CA | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 39V, Do-201; Product Range Littelfuse | Tvs Diode, 1.5Kw, 39V, Do-201, Full Reel; Product Range Littelfuse | Diode |
| VR | 33.3 volts | ||||||
| VBR | 37.1 to 41 volts | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts | ||
| PD | 1.50E6 milliwatts | ||||||
| Package | DO-201; DO-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 | ||
| VWM | 33.3 volts |