Solid State, Inc. Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1190A

Description
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3944 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3944
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3944
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 32264703 - Radwell International
Willingboro, NJ, United States
STANDARD DIODE, 40A, 600V. FREE 2 YEAR RADWELL WARRANTY

STANDARD DIODE, 40A, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Diodes General Purpose Diodes
Product Number 10P3944 32264703
Product Name Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 380 to 0.3800 volts
View Details
7 suppliers
Zener Diodes - 8233150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
RoHS Compliant RoHS
View Details
QPL High Voltage Diode - JANTX1N6517 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 8 volts
View Details
Switching Diodes - 2184379 - RS Components, Ltd.
Infineon Technologies AG
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers