Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.2V 500MW DO35 Product overview: 1N825 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N825 can be used for catalog matching and distributor lookup.
DIODE ZENER 6.2V 500MW DO35
ZENER DIODE, 6.2V V(Z), 4.84%, 0.475W, SILICON, DO-204AH. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 1N825-ND | 287-1N825 | 1N825 | 148265356 |
| Product Name | Single Zener Diodes | 6.2V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Bulk | DO-35 (DO-204AH); DO-35 | ||
| VZ | 6.2 volts | 6.2 volts | ||
| ZZT | 15 ohms | 15 ohms |