Solid State, Inc. Diode 1N1188A

Description
DIODE MODULE, 400 V, 40 A, 1.19 V, SINGLE, DO-5. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIODE MODULE, 400 V, 40 A, 1.19 V, SINGLE, DO-5. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode - 32264708 - Radwell International
Willingboro, NJ, United States
DIODE MODULE, 400 V, 40 A, 1.19 V, SINGLE, DO-5. FREE 2 YEAR RADWELL WARRANTY

DIODE MODULE, 400 V, 40 A, 1.19 V, SINGLE, DO-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3936 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3936
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3936
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category General Purpose Diodes Diodes
Product Number 32264708 10P3936
Product Name Diode Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 8222194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
IF 70 mA
View Details
8 suppliers
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 10 volts
View Details