121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 75VWM 121VC SMB
DIODE TRANSIENT SUPRESSOR 75V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1SMB75AT3-ND | 1SMB75AT3 | 32496028 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 121 volts | 121 volts |