27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201
STMicroelectronics 1.5KE15A TVS Diode
STMicroelectronics 1.5KE15A TVS Diode
STMicroelectronics 1.5KE15A TVS Diode
(PRICE/EACH), TVS DIODE, UNI-DIRECTIONAL, 2 PIN, MAX CLAMPING VOLTAGE: 27.2V, MIN BREAKDOWN VOLTAGE: 14.3V, MAX REVERSE STAND-OFF VOLTAGE: 12.8V, POWER DISSIPATION: 1500W, PEAK PULSE CURRENT: 368A, MAX OPERATING TEMP: 175°C. FREE 2 YEAR RADWELL WARRANTY
TVS D5.4X7.5 12.8V 1500W UNIDIR
DIODE, TVS, 15V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 12.8 V, DO-201, 2, 14.3 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-11371-1-ND | 4864173 | 4864173P | 24678710 | 1.5KE15A | 26M5447 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 15V, 1500W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||||
| VC | 21.2 volts | 27.2 volts | ||||
| VBR | 14.3 volts | 14.3 volts |