Vishay Intertechnology, Inc. Diode Arrays 220CNQ030

Description
Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 220CNQ030-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
220CNQ030-ND
Diode Arrays 220CNQ030-ND
Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB

Buy Now Datasheet
30V 220A Diode and Rectifier - 286-220CNQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 220A Diode and Rectifier
286-220CNQ030
30V 220A Diode and Rectifier 286-220CNQ030
DIODE MOD SCHOT 30V 220A TO244AB Product overview: 220CNQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 220A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 220A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-220CNQ030 can be used for catalog matching and distributor lookup.

DIODE MOD SCHOT 30V 220A TO244AB Product overview: 220CNQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 220A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 220A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-220CNQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 220CNQ030 - 1123040-220CNQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 220CNQ030
1123040-220CNQ030
Diodes, Rectifiers - Arrays - 220CNQ030 1123040-220CNQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1123040-220CNQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 220A Categories: Discrete Semiconductor Products Supplier Device Package: TO-244AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-244AB Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): VS-220CNQ030PBF; 444CMQ035-G440CNQ030 ; ; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 570mV at 220A Current - Reverse Leakage at Vr: 10mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1123040-220CNQ030
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 220A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): VS-220CNQ030PBF; 444CMQ035-G440CNQ030; ;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 220A
Current - Reverse Leakage at Vr: 10mA at 30V

Buy Now
Bridge Rectifier - 222698316 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
222698316
Bridge Rectifier 222698316
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER DIODE, 30 V, 220 A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER DIODE, 30 V, 220 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 220CNQ030-ND 286-220CNQ030 1123040-220CNQ030 222698316
Product Name Diode Arrays 30V 220A Diode and Rectifier Diodes, Rectifiers - Arrays - 220CNQ030 Bridge Rectifier
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-244AB Bulk
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data