onsemi Single Zener Diodes 1N4733A

Description
Zener Diode 5.1V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 5.1V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4733AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733AFS-ND
Single Zener Diodes 1N4733AFS-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
5.1V 1W Zener Diode - 2086-1N4733A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
2086-1N4733A
5.1V 1W Zener Diode 2086-1N4733A
Zener Diodes 5.1V 1W ZENER 5% Product overview: 1N4733A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4733A can be used for catalog matching and distributor lookup.

Zener Diodes 5.1V 1W ZENER 5% Product overview: 1N4733A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4733A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 074997-1N4733A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
074997-1N4733A
Discrete Semiconductor Products 074997-1N4733A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 074997-1N4733A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10µA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Family Name: 1N4733A Alternative Parts (Cross-Reference): 1N4733ARL; 1N4733A-GT/R; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074997-1N4733A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10µA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Family Name: 1N4733A
Alternative Parts (Cross-Reference): 1N4733ARL; 1N4733A-GT/R;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
 - 1N4733A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 5.1 V

Zener 1W 5% 5.1 V

Supplier's Site Datasheet
 - 1N4733A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 5.1 V

Zener 1W 5% 5.1 V

Supplier's Site Datasheet
Diode -  - Radwell International
Willingboro, NJ, United States
Diode
Diode
ON SEMICONDUCTOR Semiconductors 1N4733A

ON SEMICONDUCTOR Semiconductors 1N4733A

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4733A
Zener Diodes 1N4733A
Zener Diodes 5.1V 1W ZENER 5%

Zener Diodes 5.1V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi - 38C7680 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi
38C7680
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi 38C7680
ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4733A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4733A
Discrete Semiconductor Products - Diodes - Zener 1N4733A
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes General Purpose Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4733AFS-ND 2086-1N4733A 074997-1N4733A 1N4733A 1N4733A 38C7680 1N4733A
Product Name Single Zener Diodes 5.1V 1W Zener Diode Discrete Semiconductor Products Diode Zener Diodes Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Package Bulk Axial Lead / DO-41; DO-41 DO-41-2; DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data