Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.2V 500MW DO35
ZENER DIODE, 6.2V V(Z), 4.83%, 0.5W, SILICON, UNIDIRECTIONAL, DO-7. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 6.2V 500MW DO35
| DigiKey | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 1N829A-ND | 1N829A | 205443873 | 1N829A |
| Product Name | Single Zener Diodes | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | ||
| VZ | 6.2 volts | 6.2 volts |