Solid State, Inc. Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State 16F120

Description
STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State - 07R9242 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State
07R9242
Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State 07R9242
STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 16F120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
16F120
Discrete Semiconductor Products - Diodes - Rectifiers 16F120
DIODE AVALANCHE 1.2KV 16A DO4

DIODE AVALANCHE 1.2KV 16A DO4

Supplier's Site
Diode - 32264665 - Radwell International
Willingboro, NJ, United States
STANDARD DIODE, 16A, 1.2KV, DO-4; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

STANDARD DIODE, 16A, 1.2KV, DO-4; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Rectifiers General Purpose Diodes
Product Number 07R9242 16F120 32264665
Product Name Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2442003P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package TTL
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAT54J/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD323F
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5807 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details