Zener Diode 8.4V 500mW ±5% Through Hole DO-35
ZENER DIODE, 8.4V V(Z), 4.76%, 0.5W, SILICON, DO-204AA. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 8.4V 500MW DO35
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 1N3155A-ND | 155906727 | 1N3155A |
| Product Name | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35; DO-35 |