Solid State, Inc. Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Solid State 1N2979B

Description
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Solid State - 10P4424 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Solid State
10P4424
Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Solid State 10P4424
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 19223285 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, 10W, 5%, CHASSIS, STUD MOUNT, DO-213AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, 10W, 5%, CHASSIS, STUD MOUNT, DO-213AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Zener Diodes General Purpose Diodes
Product Number 10P4424 19223285
Product Name Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Solid State Diode
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data