TVS Diode Transil 5V 1500W Unidir DO-201
TVS Diode Transil 5V 1500W Unidir DO-201
TVS Diode Transil 5V 1500W Unidir DO-201
8.5V Clamp 120A (8/20µs) Ipp Tvs Diode Through Hole CB429
8.5V Clamp 120A (8/20µs) Ipp Tvs Diode Through Hole CB429
Manufacturer: STMicroelectronics
Win Source Part Number: 1002330-1N5908
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: CB429
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 8.5V
Peak Pulse Current(Ippm): 120A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB, PRODUCT RANGE:TRANSIL SERIES, TVS POLARITY:UNIDIRECTIO
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB; Product Range:Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors Transil Protection
TVS DIODE 5VWM 8.5VC CB429
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7931311 | 7931311P | 497-14727-3-ND | 1002330-1N5908 | 49010599 | 98Y2560 | 1N5908 | 1N5908 | 1N5908 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - 1N5908 | Diode | Tvs Diode, 1.5Kw, 5V, Unidir, Do-214Ab; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AD, Axial | CB429 | DO-201; DO-201 | DO-201; DO-201 | CB429 | DO-201; DO-201AD, Axial | |
| Pin Count | 2 | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional | Unidirectional |