The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
165V Clamp 9.2A Ipp Tvs Diode Through Hole DO-201
165V Clamp 9.2A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 102V, BIDIR, DO-201 ROHS COMPLIANT: YES
LITTELFUSE Semiconductors 1.5KE120CA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1.5KE120CA | F6598TR-ND | 64AH9278 | |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 102V, Bidir, Do-201 Rohs Compliant Littelfuse | Diode |
| VR | 102 volts | |||
| VBR | 114 to 126 volts | 114 volts | ||
| PD | 1.50E6 milliwatts | |||
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial |