DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 40V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, MARKING CODE MR. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18718697 | 1SMB40AT3G |
| Product Name | Diode | TVS Diodes |
| Direction | Unidirectional | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts |