Features:
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 70079025 | 16305985 |
| Product Name | Diode; 40 A (Max.) IF; 1.3 V (Max.); 100V; 1.1C/W; 765A Ifms; 2.5A IR; -65C | Bridge Rectifier |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.3 volts | |
| IF | 40000 mA |