ZENER DIODE, 10W, 62V, DO-4; ZENER VOLTAGE VZ TYP:62V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 10W, 62V, DO-4; Zener Voltage Nom:62V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
DO4 10 WATT ZENER DIODES
| Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Zener Diodes | Zener Diodes |
| Product Number | 19225445 | 10P4548 | 1N3000B |
| Product Name | Diode | Zener Diode, 10W, 62V, Do-4; Zener Voltage Nom Solid State | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-4; DO-4 | DO-4 | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| PD | 10000 milliwatts | ||
| Tj | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) |