Vishay Intertechnology, Inc. Schottky 60V 15A Diode and Rectifier 15TQ060SPBF

Description
Diode Schottky 60V 15A 3-Pin(2+Tab) D2PAK Tube Product overview: 15TQ060SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060SPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 60V 15A 3-Pin(2+Tab) D2PAK Tube Product overview: 15TQ060SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060SPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 15A Diode and Rectifier - 280-15TQ060SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 15A Diode and Rectifier
280-15TQ060SPBF
Schottky 60V 15A Diode and Rectifier 280-15TQ060SPBF
Diode Schottky 60V 15A 3-Pin(2+Tab) D2PAK Tube Product overview: 15TQ060SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060SPBF can be used for catalog matching and distributor lookup.

Diode Schottky 60V 15A 3-Pin(2+Tab) D2PAK Tube Product overview: 15TQ060SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 15TQ060SPBF - 1121388-15TQ060SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15TQ060SPBF
1121388-15TQ060SPBF
Diodes, Rectifiers - Single - 15TQ060SPBF 1121388-15TQ060SPBF
Manufacturer: Vishay Win Source Part Number: 1121388-15TQ060SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1121388-15TQ060SPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Bridge Rectifier - 16311909 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16311909
Bridge Rectifier 16311909
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-15TQ060SPBF 1121388-15TQ060SPBF 16311909
Product Name Schottky 60V 15A Diode and Rectifier Diodes, Rectifiers - Single - 15TQ060SPBF Bridge Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Schottky barrier double diodes - BAT120C,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details