The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
27.7V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201
27.7V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 17.1V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 20V, DO-201, REVERSE STAND-OFF VOLTAGE VRWM:17.1V, BREAKDOWN VOLTAGE RANGE:19V TO 21V. FREE 2 YEAR RADWELL WARRANTY
TVS D5.4X7.5 17.1V 1500W BIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE20CA | 1.5KE20CALFCT-ND | 18AC8041 | 21618615 | 1.5KE20CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 17.1V, Bidir, Do-201; Product Range Littelfuse | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 17.1 volts | ||||
| VBR | 19 to 21 volts | 19 volts | 19 volts | ||
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |