Diode Schottky 20V 1A Through Hole DO-41
Diode Schottky 20V 1A Through Hole DO-41
STMicroelectronics, 1N5817
STMicroelectronics, 1N5817
STMicroelectronics, 1N5817
SCHOTTKY DO15 20V 1A 150C
DIODE SCHOTTKY 20V 1A DO41
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 0.001A, 20V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 1A, 20V, DO-41; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers Vr/20V Io/1A BULK
20V 1A 750mV@3A DO-41 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | General Purpose Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-4547-1-ND | 1893958 | 1894375P | 1N5817 | 1N5817 | 16447072 | 89K1807 | 1N5817 | 1N5817 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode | Schottky Rectifier, 1A, 20V, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | 150 C (302 F) | ||||||||
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||
| Package | Do-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | DO-41; DO-41 | DO-41 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |