Solid State, Inc. Zener Diode, 10W, 20V, Do-4; Zener Voltage Nom Solid State 1N2984B

Description
ZENER DIODE, 10W, 20V, DO-4; Zener Voltage Nom:20V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 10W, 20V, DO-4; Zener Voltage Nom:20V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 20V, Do-4; Zener Voltage Nom Solid State - 10P4453 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 20V, Do-4; Zener Voltage Nom Solid State
10P4453
Zener Diode, 10W, 20V, Do-4; Zener Voltage Nom Solid State 10P4453
ZENER DIODE, 10W, 20V, DO-4; Zener Voltage Nom:20V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 20V, DO-4; Zener Voltage Nom:20V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 19206081 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 10W, 20V, DO-4; ZENER VOLTAGE VZ TYP:20V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 10W, 20V, DO-4; ZENER VOLTAGE VZ TYP:20V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Zener Diodes General Purpose Diodes
Product Number 10P4453 19206081
Product Name Zener Diode, 10W, 20V, Do-4; Zener Voltage Nom Solid State Diode
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7384982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B22-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
3 suppliers