Vishay Intertechnology, Inc. Diode 16F100

Description
DIODE 1000V 16AMP FWD STD ROHS. FREE 2 YEAR RADWELL WARRANTY
Description
DIODE 1000V 16AMP FWD STD ROHS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Diode - 38560443 - Radwell International
Willingboro, NJ, United States
DIODE 1000V 16AMP FWD STD ROHS. FREE 2 YEAR RADWELL WARRANTY

DIODE 1000V 16AMP FWD STD ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE; 16A IF; 1000V; 1.6K/W; 350 A @ 50 HZ, 370 A @ 60 HZ IFMS; 12MA IR; -65C - 70078652 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE; 16A IF; 1000V; 1.6K/W; 350 A @ 50 HZ, 370 A @ 60 HZ IFMS; 12MA IR; -65C
70078652
DIODE; 16A IF; 1000V; 1.6K/W; 350 A @ 50 HZ, 370 A @ 60 HZ IFMS; 12MA IR; -65C 70078652
Features: High Surge Current Capability Stud Cathode and Stud Anode Version Wide Current Range Types Up to 1200 V RoHS Compliant Designed and Qualified for Industrial and Consumer Level Battery Charges Converters Power Supplies Machine Tool Controls

Features:

  • High Surge Current Capability
  • Stud Cathode and Stud Anode Version
  • Wide Current Range
  • Types Up to 1200 V
  • RoHS Compliant
  • Designed and Qualified for Industrial and Consumer Level
  • Battery Charges
  • Converters
  • Power Supplies
  • Machine Tool Controls
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category General Purpose Diodes Diode Arrays
Product Number 38560443 70078652
Product Name Diode DIODE; 16A IF; 1000V; 1.6K/W; 350 A @ 50 HZ, 370 A @ 60 HZ IFMS; 12MA IR; -65C
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.23 volts
IF 16000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details