onsemi Single Zener Diodes 1SMB5936BT3G

Description
Zener Diode 30V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 30V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5936BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5936BT3GOSDKR-ND
Single Zener Diodes 1SMB5936BT3GOSDKR-ND
Zener Diode 30V 3W ±5% Surface Mount SMB

Zener Diode 30V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5936BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5936BT3GOSTR-ND
Single Zener Diodes 1SMB5936BT3GOSTR-ND
Zener Diode 30V 3W ±5% Surface Mount SMB

Zener Diode 30V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5936BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5936BT3GOSCT-ND
Single Zener Diodes 1SMB5936BT3GOSCT-ND
Zener Diode 30V 3W ±5% Surface Mount SMB

Zener Diode 30V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5936BT3G - 005437-1SMB5936BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5936BT3G
005437-1SMB5936BT3G
Diodes - Zener - Single - 1SMB5936BT3G 005437-1SMB5936BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005437-1SMB5936BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 28 Ohm Family Name: 1SMB5936B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): SMBZ5936B-E3/5B; SMBZ5936B-E3/52; 1SMB5936B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005437-1SMB5936BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 28 Ohm
Family Name: 1SMB5936B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): SMBZ5936B-E3/5B; SMBZ5936B-E3/52; 1SMB5936B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
30V 550mW Zener Diode
287-1SMB5936BT3G
30V 550mW Zener Diode 287-1SMB5936BT3G
30V 550mW Zener Diode, SMB, 5% Tolerance Product overview: 1SMB5936BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5936BT3G can be used for catalog matching and distributor lookup.

30V 550mW Zener Diode, SMB, 5% Tolerance Product overview: 1SMB5936BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5936BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5936BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5936BT3G
Single Zener Diodes 1SMB5936BT3G
DIODE ZENER 30V 3W SMB

DIODE ZENER 30V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5936BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5936BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5936BT3G
DIODE ZENER 30V 3W SMB

DIODE ZENER 30V 3W SMB

Supplier's Site
Diode - 18698445 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 30V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 30V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5936BT3G
Zener Diodes 1SMB5936BT3G
Zener Diodes 30V 3W

Zener Diodes 30V 3W

Buy Now Datasheet
DIODE, ZENER, 3W 30V, SMB PKG - 70100303 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER, 3W 30V, SMB PKG
70100303
DIODE, ZENER, 3W 30V, SMB PKG 70100303
DIODE, ZENER, 3W 30V, SMB PKG

DIODE, ZENER, 3W 30V, SMB PKG

Supplier's Site
Zener Diode, 3W, 30V, Smb; Zener Voltage Nom Onsemi - 45J2458 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 30V, Smb; Zener Voltage Nom Onsemi
45J2458
Zener Diode, 3W, 30V, Smb; Zener Voltage Nom Onsemi 45J2458
ZENER DIODE, 3W, 30V, SMB; Zener Voltage Nom:30V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 30V, SMB; Zener Voltage Nom:30V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 30V, Smb, Full Reel; Zener Voltage Nom Onsemi - 03P0571 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 30V, Smb, Full Reel; Zener Voltage Nom Onsemi
03P0571
Zener Diode, 3W, 30V, Smb, Full Reel; Zener Voltage Nom Onsemi 03P0571
ZENER DIODE, 3W, 30V, SMB, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 30V, SMB, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes General Purpose Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5936BT3GOSDKR-ND 005437-1SMB5936BT3G 287-1SMB5936BT3G 1SMB5936BT3G 1SMB5936BT3G 18698445 1SMB5936BT3G 70100303 45J2458
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5936BT3G 30V 550mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Diodes DIODE, ZENER, 3W 30V, SMB PKG Zener Diode, 3W, 30V, Smb; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SMB; SMB Tape and Reel DO-214AA, SMB; SMB SMB; SMB SMB SMB DO-214AA (SMB); SMB
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 28 ohms 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data