TVS DIODE 102VWM 165VC 1.5KE
TVS Diode Uni-Dir 120V 1.5KW Case 1.5KE - Discrete Semiconductors - TVS Diodes
TVS Diode Uni-Dir 120V 1.5KW Case 1.5KE - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Tape. This product is non-returnable.
TVS DIODE 102VWM 165VC 1.5KE
TVS DIODE 102VWM 165VC 1.5KE
TVS DIODE, 1.5KW, 120V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 120V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1.5KE120A-E3/54 | 9026367 | 1.5KE120A-E3/54GITR-ND | 78K0912 | 05R5936 |
Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 120V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 120V, 1.5Ke; Product Range Vishay | |
Package | 1.5KE | 1.5KE | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |
Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
VC | 165 volts | 165 volts | 165 volts | ||
VBR | 114 volts | 114 volts | 114 volts | 114 volts | |
Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |