DIODE ZENER 24V 5W AXIAL Product overview: 1N5359B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359B can be used for catalog matching and distributor lookup.
Zener Diode 24V 5W ±5% Through Hole Axial
DIODE ZENER 24V 5W AXIAL
DIODE ZENER 24V 5W AXIAL
ON SEMICONDUCTOR, IN5359B, DIODE ZENER THROUGH HOLE 198MA 0.5UA 3.5OHM 24V 5W. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 287-1N5359B | 1N5359BOS-ND | 598-1N5359B | 1N5359B | 40127918 |
| Product Name | 24V 5W Zener Diode | Single Zener Diodes | DIODE ZENER 24V 5W AXIAL | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Package | Bulk | T-18, Axial | Axial | ||
| RoHS Compliant | RoHS | ||||
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 4 ohms | 4 ohms | |||
| PD | 5000 milliwatts | 5000 milliwatts |