TVS DIODE 36.8VWM 59.3VC 1.5KE
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 36.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 36.8VWM 59.3VC 1.5KE
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1N6286A-E3/54CT-ND | 66907811 | 1N6286A-E3/54 |
| Product Name | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 59.3 volts | 59.3 volts |