Toshiba America Electronic Components, Inc. 85V 0.1A 80V Diode and Rectifier 1SS272

Description
Rectifier Diode Switching 85V 0.1A 4ns 4-Pin SMQ T/R / DIODE ARRAY GP 80V 100MA SC61B Product overview: 1SS272 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 85V 0.1A 4ns 4-Pin SMQ T/R / DIODE ARRAY GP 80V 100MA SC61B Product overview: 1SS272 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
85V 0.1A 80V Diode and Rectifier - 286-1SS272 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 0.1A 80V Diode and Rectifier
286-1SS272
85V 0.1A 80V Diode and Rectifier 286-1SS272
Rectifier Diode Switching 85V 0.1A 4ns 4-Pin SMQ T/R / DIODE ARRAY GP 80V 100MA SC61B Product overview: 1SS272 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS272 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.1A 4ns 4-Pin SMQ T/R / DIODE ARRAY GP 80V 100MA SC61B Product overview: 1SS272 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS272 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 1SS272 - 150410-1SS272 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS272
150410-1SS272
Diodes, Rectifiers - Arrays - 1SS272 150410-1SS272
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150410-1SS272 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Family Name: 1SS272 Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-61B Alternative Parts (Cross-Reference): MA4X159AGL; DA4X101K0R; DWA010; 1SS272(TE85L); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150410-1SS272
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: 1SS272
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-61B
Alternative Parts (Cross-Reference): MA4X159AGL; DA4X101K0R; DWA010; 1SS272(TE85L);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode - 105093895 - Radwell International
Willingboro, NJ, United States
DIODE SILICON EPITAXIAL PLANAR TYPE, ULTRA HIGH SPEED SWITCHING, FORWARD VOLTAGE, 0.92V, VF, TRR, 1.6NS, TIME REVERSE RECOVERY, CAPACITANCE, CT, 0.9PF, 85V, 100MA, SOT-143, 2.9X1.5MM. FREE 2 YEAR RADWELL WARRANTY

DIODE SILICON EPITAXIAL PLANAR TYPE, ULTRA HIGH SPEED SWITCHING, FORWARD VOLTAGE, 0.92V, VF, TRR, 1.6NS, TIME REVERSE RECOVERY, CAPACITANCE, CT, 0.9PF, 85V, 100MA, SOT-143, 2.9X1.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Diode Arrays General Purpose Diodes
Product Number 286-1SS272 150410-1SS272 105093895
Product Name 85V 0.1A 80V Diode and Rectifier Diodes, Rectifiers - Arrays - 1SS272 Diode
Package Reel - TR SC-61B
Tj 125 C (257 F) 125 C (257 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data