TVS DIODE; STAND-OFF VOLTAGE VRWM:342V; PACKAGE/CASE:DO-201A
E; CLAMPING VOLTAGE MAX VC:548V; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; STAND-OFF VOLTAGE VRWM:342V; PACKAGE/CASE:DO-201AE; CLAMPING VOLTAGE MAX VC:548V; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY