42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: STMicroelectronics
Win Source Part Number: 895439-SM30T30AY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM30T30
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12185-2, 497-12185-1, -497-12185-1, -497-12185-2, 497-12185-6, -497-12185-6
3kW Unidirectional TVS Diode, 26V Working Voltage, SMC Product overview: SM30T30AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T30AY can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 3000 W 28kW Transil 15V to 33V Uni
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 26VWM 42.1VC SMC
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Unidirectional, 26 V, DO-214AB RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12185-2-ND | 895439-SM30T30AY | 144-SM30T30AY | SM30T30AY | SM30T30AY | SM30T30AY | 97W2825 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM30T30AY | 26V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Unidirectional, 26 V, Do-214Ab Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | SMC (DO-214AB) | Tape and Reel | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | ||||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |