The SM6T series Transient Voltage Suppressor (TVS) from STMicroelectronics is designed to protect sensitive electronic equipment from electrostatic discharges and electrical overstress. This specific model is bidirectional with a breakdown voltage of 10.2 V and a clamping voltage of 11.4 V. It features a peak pulse power dissipation of 600 W for a 10/1000 µs pulse and 4 kW for an 8/20 µs pulse, making it suitable for applications requiring high surge protection. The device exhibits low leakage current, rated at 0.2 µA at 25 °C and 1 µA at 85 °C, and operates effectively within a junction temperature range of -55 °C to 150 °C. The SM6T series complies with various international standards, including IEC 61000-4-2 and MIL-STD-883, ensuring reliability in demanding environments. Packaged in a DO-214AA (SMB) format, it is RoHS compliant and suitable for high-end equipment and switch-mode power supplies (SMPS).
Bidirectional 600W TVS diode,SM6T12CA
Bidirectional 600W TVS diode,SM6T12CA
Bidirectional 600W TVS diode,SM6T12CA
600W Bidirectional TVS Diode, 10.2V, SMB, 2.3nF Product overview: SM6T12CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10.2V, 2.3nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10.2V, 2.3nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA can be used for catalog matching and distributor lookup.
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 10.2VWM 21.7VC SMB
TVS DIODE 10.2VWM 21.7VC SMB
DIODE, TVS, 12V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 10.2 V, DO-214AA, 2, 11.4 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4864909 | 4864909P | 144-SM6T12CA | 497-7428-2-ND | SM6T12CA | SM6T12CA | 26M3188 |
| Product Name | TVS Diodes | TVS Diodes | 600W 10.2V 2.3nF TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 12V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 |