Bidirectional 1500W TVS diode,SM15T68CA
Bidirectional 1500W TVS diode,SM15T68CA
Bidirectional 1500W TVS diode,SM15T68CA
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS Diode, Bidirectional, 68V DC, 1.5kW, SMC, Surface Mount Product overview: SM15T68CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 68V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 68V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T68CA can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 1500W 68V Bidirect
DIODE, TVS, 68V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 58.1 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 58.1VWM 121VC SMC
TVS DIODE 58.1VWM 121VC SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864886 | 4864886P | 497-7875-2-ND | 144-SM15T68CA | SM15T68CA | 34M8601 | SM15T68CA | SM15T68CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | SMD 68V TVS Protection Diode | TVS Diodes / ESD Suppressors | Diode, Tvs, 68V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Smc | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC | |
| Pin Count | 2 | 2 |